TE Connectivity ™ Crimp Contacts 1-86557-9

Description
TE Connectivity 1-86557-9 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 1-86557-9 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6689410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6689410
Crimp Contacts 6689410
TE Connectivity 1-86557-9 Crimp Terminal

TE Connectivity 1-86557-9 Crimp Terminal

Supplier's Site
Crimp Contacts - 6689410P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6689410P
Crimp Contacts 6689410P
TE Connectivity 1-86557-9 Crimp Terminal

TE Connectivity 1-86557-9 Crimp Terminal

Supplier's Site
Crimp Contacts - 1895873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1895873
Crimp Contacts 1895873
TE Connectivity 1-86557-9 Crimp Terminal

TE Connectivity 1-86557-9 Crimp Terminal

Supplier's Site
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts - 1-86557-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts
1-86557-9
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts 1-86557-9
Win Source Part Number: 1362856-1-86557-9 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 86557 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm)

Win Source Part Number: 1362856-1-86557-9
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 86557
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 6689410 6689410P 1-86557-9
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, 14-12Awg, Crimp; For Use With Amphenol Communications Solutions - 63K0575 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Brass
Plating / Coating Gold; Gold Flash Plated Contacts
View Details
Automotive Terminals - 1123343-2 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Gold; Gold (Au)
OD / Width 0.0252 inch (0.6400 mm)
View Details