TE Connectivity LGH Cables 1-863701-0

Description
"16 AWG LGH-1 Plug to Cable (Round) Unshielded 18.50"" (469.900mm)"
Request a Quote Datasheet
Description
"16 AWG LGH-1 Plug to Cable (Round) Unshielded 18.50"" (469.900mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGH Cables - 1-863701-0-ND - DigiKey
Thief River Falls, MN, United States
LGH Cables
1-863701-0-ND
LGH Cables 1-863701-0-ND
"16 AWG LGH-1 Plug to Cable (Round) Unshielded 18.50"" (469.900mm)"

"16 AWG LGH-1 Plug to Cable (Round) Unshielded 18.50"" (469.900mm)"

Buy Now Datasheet
Cable Assemblies - LGH Cables - 1-863701-0 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - LGH Cables
1-863701-0
Cable Assemblies - LGH Cables 1-863701-0
LGH-1 PLUG TO CBL 16AWG 18.50"

LGH-1 PLUG TO CBL 16AWG 18.50"

Supplier's Site
Cable Assembly Lead 0.457m 16AWG 1 POS LGH SKT - 792-1-863701-0 - Utmel Electronic Limited
Hong Kong, China
Cable Assembly Lead 0.457m 16AWG 1 POS LGH SKT
792-1-863701-0
Cable Assembly Lead 0.457m 16AWG 1 POS LGH SKT 792-1-863701-0
Cable Assembly Lead 0.457m 16AWG 1 POS LGH SKT

Cable Assembly Lead 0.457m 16AWG 1 POS LGH SKT

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-863701-0-ND 1-863701-0 792-1-863701-0
Product Name LGH Cables Cable Assemblies - LGH Cables Cable Assembly Lead 0.457m 16AWG 1 POS LGH SKT
Cable Shielding No Shielding No Shielding; Unshielded No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Twisted Pair Cable - 091569-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details