TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-794762-8

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 12 Number of Rows : 3 Number of Signal Positions : 0 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Twist & Lock Flange Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 12 Number of Rows : 3 Number of Signal Positions : 0 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Twist & Lock Flange Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-794762-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-794762-8
Rectangular Wire & Cable Connectors & Housings 1-794762-8
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 12 Number of Rows : 3 Number of Signal Positions : 0 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Twist & Lock Flange Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 3
  • Number of Signal Positions : 0

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ]
  • Row-to-Row Spacing : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Twist & Lock Flange

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-794762-8
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Circular, Unreviewed - 010-005837-133 - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details