Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERCONNECT COMPONENTS
TE CONNECTIVITY ™
1-794682-0 -- PIN & SOCKET CONNECTORS
TE Connectivity ™
Pin & Socket Connectors
1-794682-0
Description
Pin & Socket Connectors 10POS MICRO MNL ASSY VRT,THRU
VAST STOCK CO., LIMITED
Done
Datasheet
Description
Pin & Socket Connectors 10POS MICRO MNL ASSY VRT,THRU
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
1-794682-0
Pin & Socket Connectors
1-794682-0
Pin & Socket Connectors 10POS MICRO MNL ASSY VRT,THRU
Pin & Socket Connectors 10POS MICRO MNL ASSY VRT,THRU
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
IC Interconnect Components
Product Number
1-794682-0
Product Name
Pin & Socket Connectors
Product Type
IC Socket
Unlock Full Specs
to access all available technical data
Similar Products
Harwin Plc
Female Power Contact with 18 AWG wire, 450mm, double-end
G125-FP10450AAF9400
Specs
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Current Rating
10 amps
View Details
TE Connectivity
PCB Headers & Receptacles
102690-9
Specs
Product Type
IC Headers
Mounting
Board Mount
Voltage Rating
250 volts
View Details
2
suppliers
Smiths Interconnect, a Molex company
QN-Series: Accelerated life testing solution
Specs
Product Type
IC Socket
Socket Type
QFNL; Test
Contacts Pitch
0.3500 mm (0.0138 inches)
View Details
Amphenol Communications Solutions
D-Sub Standard Board Mount
D25S23A4GX00LF
Specs
Product Type
IC Socket
Mounting
Solder
View Details