16 Rectangular Connectors - Housings Plug Black 0.118" (3.00mm)
A range of TE Connectivity Micro MATE-N-LOK 3mm centre line free hanging sing e and double row cable mount plug housings for wire-to-wire applications. These Micro MATE-N-LOK 3mm plug housings are made from black UL 94V-0 nylon with polarization to assist mating alignment and locking tabs to ensure secure mating retention. For suitable pin contacts see stock number 720-2165 typically. For mating connectors see Micro MATE-N-LOK 3mm receptacle housings, stock number 495-9063 typically.
2-6 contact positions - single row. 2-24 contact positions - double row
Number of Contacts = 16
Number of Rows = 2
Pitch = 3mm
Gender = Male
Mounting Type = Panel Mount
Series = Micro MATE-N-LOK
Body Orientation = Straight
Length = 24.85mm
Width = 6.86mm
Depth = 16.89mm
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | A30288-ND | 8649467 |
Product Name | Rectangular Connector Housings | |
Connector Type | Rectangular Connectors, Heavy Duty |