Keystone Electronics Corp. SMT Edge Connector, Male 6100

Description
Part Number: 6100 Current Rating: 10 Amps Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT For Tape & Reel version, request
Request a Quote
Description
Part Number: 6100 Current Rating: 10 Amps Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT For Tape & Reel version, request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SMT edge pin connector designed to pass signals or power across boards, with phosphor bronze contacts plated in gold for low contact resistance and superior solderability. Current rating is 10 amps, operating temperature range is -40°F to +257°F (-40°C to 125°C), and it supports 100 mating cycles. The part is surface-mounted with a .110 inch [2.8 mm] pitch and a .071 inch [1.8 mm] contact length. Available in bulk or tape and reel packaging with a 7-inch reel holding 500 pieces.

Datasheet Summary
Powered by GS/AI

SMT edge pin connector designed to pass signals or power across boards, with phosphor bronze contacts plated in gold for low contact resistance and superior solderability. Current rating is 10 amps, operating temperature range is -40°F to +257°F (-40°C to 125°C), and it supports 100 mating cycles. The part is surface-mounted with a .110 inch [2.8 mm] pitch and a .071 inch [1.8 mm] contact length. Available in bulk or tape and reel packaging with a 7-inch reel holding 500 pieces.

Suppliers

Company
Product
Description
Supplier Links
SMT Edge Connector, Male - 6100 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Edge Connector, Male
6100
SMT Edge Connector, Male 6100
Part Number: 6100 Current Rating: 10 Amps Finish/Plating: Gold Plate Material: Phosphor Bronze Mounting: SMT For Tape & Reel version, request

Part Number: 6100

  • Current Rating: 10 Amps
  • Finish/Plating: Gold Plate
  • Material: Phosphor Bronze
  • Mounting: SMT
  • For Tape & Reel version, request
Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 36-6100-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
36-6100-ND
Quick Connects, Quick Disconnect Connectors 36-6100-ND
"0.047"" (1.19mm) Quick Connect Male Solder Connector Non-Insulated"

"0.047"" (1.19mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 6100 36-6100-ND
Product Name SMT Edge Connector, Male Quick Connects, Quick Disconnect Connectors
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data