Pin Contact Gold 26-30 AWG Crimp Stamped
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CONTACT, PIN, 30-26AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:Micro MATE-N-LOK Housings RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-794613-2 | A33282-ND | 1-794613-2 | 10M9837 |
| Product Name | Contacts | Rectangular Connector Contacts | Miscellaneous Connector | Contact, Pin, 30-26Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |