TE Connectivity Contacts 1-794613-0

Description
PIN CONT 26-30 TIN PLATE L/P
Request a Quote Datasheet
Description
PIN CONT 26-30 TIN PLATE L/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1-794613-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-794613-0
Contacts 1-794613-0
PIN CONT 26-30 TIN PLATE L/P

PIN CONT 26-30 TIN PLATE L/P

Buy Now
Swedesboro, NJ, United States
Contacts
1-794613-0
Contacts 1-794613-0
Contacts

Contacts

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-794613-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-794613-0
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-794613-0
PIN CONT 26-30 TIN PLATE L/P

PIN CONT 26-30 TIN PLATE L/P

Buy Now
Rectangular Connector Contacts - A33281-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A33281-ND
Rectangular Connector Contacts A33281-ND
Pin Contact Tin 26-30 AWG Crimp Stamped

Pin Contact Tin 26-30 AWG Crimp Stamped

Buy Now Datasheet
Contact Pin, 26-30Awg; Product Range Amp - Te Connectivity - 98K4894 - Newark, An Avnet Company
Chicago, IL, United States
Contact Pin, 26-30Awg; Product Range Amp - Te Connectivity
98K4894
Contact Pin, 26-30Awg; Product Range Amp - Te Connectivity 98K4894
CONTACT PIN, 26-30AWG; Product Range:Micro MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; For Use With:Micro MATE-N-LOK Connectors; Wire Size AWG RoHS Compliant: Yes

CONTACT PIN, 26-30AWG; Product Range:Micro MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; For Use With:Micro MATE-N-LOK Connectors; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-794613-0 1-794613-0 A33281-ND 98K4894
Product Name Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Rectangular Connector Contacts Contact Pin, 26-30Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to BNC Male, Adapter - 9224 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SMA Female R/A Bulkhead PCB Mount 14mm Connector - ET-SFRA-BH-PC14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-576-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers