PIN CONT 20-24 15 GOLD L/P
Pin Contact Gold 20-24 AWG Crimp Stamped
CONN PIN 20-24AWG CRIMP GOLD
Contact, Micro Mate-N-Lok Series, Pin, 24 AWG, 20 AWG, Crimp, Brass RoHS Compliant: Yes
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Micro MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-794612-1 | 1-794612-1 | 1-794612-1-ND | 792-1-794612-1 | 46Y9146 | 16M2696 |
| Product Name | Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | Rectangular Connector Contacts | CONN PIN 20-24AWG CRIMP GOLD | Contact, Micro Mate-N-Lok Series, Pin, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity | Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Micro Connector and Nano Connector | ||||
| Contact Size (AWG) | 20 to 24 AWG | 24 AWG | ||||
| Geometry | Straight; Straight | |||||
| Mounting | Cable |