TE Connectivity Rectangular Connector Contacts 1-794609-2

Description
Pin Contact Gold 26-30 AWG Crimp Stamped
Request a Quote Datasheet
Description
Pin Contact Gold 26-30 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1-794609-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-794609-2TR-ND
Rectangular Connector Contacts 17-1-794609-2TR-ND
Pin Contact Gold 26-30 AWG Crimp Stamped

Pin Contact Gold 26-30 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 17-1-794609-2CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-794609-2CT-ND
Rectangular Connector Contacts 17-1-794609-2CT-ND
CONN PIN 26-30AWG CRIMP GOLD

CONN PIN 26-30AWG CRIMP GOLD

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1334257-1-794609-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1334257-1-794609-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1334257-1-794609-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334257-1-794609-2 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 26-30 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A33282TR,-1-794609-2 -SI,17946092 Base Product Number: 794609 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334257-1-794609-2
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 26-30 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A33282TR,-1-794609-2-SI,17946092
Base Product Number: 794609
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
332-1-794609-2
5A Electronic Connector 332-1-794609-2
Male Crimp Power Contact, 5A, 26-30AWG, Tin/Gold Plated Product overview: 1-794609-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-794609-2 can be used for catalog matching and distributor lookup.

Male Crimp Power Contact, 5A, 26-30AWG, Tin/Gold Plated Product overview: 1-794609-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-794609-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Contacts - 1-794609-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-794609-2
Contacts 1-794609-2
PIN CONT 26-30 30 GOLD STRIP

PIN CONT 26-30 30 GOLD STRIP

Buy Now
Contact, Pin, Crimp, 30-26Awg Rohs Compliant Amp - Te Connectivity - 69AH9707 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 30-26Awg Rohs Compliant Amp - Te Connectivity
69AH9707
Contact, Pin, Crimp, 30-26Awg Rohs Compliant Amp - Te Connectivity 69AH9707
CONTACT, PIN, CRIMP, 30-26AWG ROHS COMPLIANT: YES

CONTACT, PIN, CRIMP, 30-26AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-1-794609-2TR-ND 1334257-1-794609-2 332-1-794609-2 1-794609-2 69AH9707
Product Name Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 5A Electronic Connector Contacts Contact, Pin, Crimp, 30-26Awg Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

#8 Fork spade terminal with 0.080″ pin socket - 9495 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (M) St. Connector for RG59 Cable - ET-BMS-15 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details