TE Connectivity Rectangular Connector Contacts 1-794219-0

Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A100431TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100431TR-ND
Rectangular Connector Contacts A100431TR-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100431CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100431CT-ND
Rectangular Connector Contacts A100431CT-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Contacts - 1-794219-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-794219-0
Contacts 1-794219-0
MINI UNML2 SOK 26-22 AWG AU LF

MINI UNML2 SOK 26-22 AWG AU LF

Buy Now
Contact, Socket, Crimp, 22Awg; Product Range Amp - Te Connectivity - 99M1124 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 22Awg; Product Range Amp - Te Connectivity
99M1124
Contact, Socket, Crimp, 22Awg; Product Range Amp - Te Connectivity 99M1124
CONTACT, SOCKET, CRIMP, 22AWG; Product Range:Mini-Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 22AWG; Product Range:Mini-Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100431TR-ND 1-794219-0 99M1124
Product Name Rectangular Connector Contacts Contacts Contact, Socket, Crimp, 22Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1424-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details