Pin Contact Gold 22-26 AWG Crimp
Pin Contact Gold 22-26 AWG Crimp
Male Crimp Signal/Power Contact, 22-26AWG, 10.5A, Tin/Gold Product overview: 1-794218-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-794218-0 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334353-1-794218-0
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 7,000
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 1-794218-0-ND,A11621
Base Product Number: 794218
RoHS Status: ROHS3 Compliant
MINI UMNL2 PIN 26-22AWG AU LF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A116217TR-ND | 332-1-794218-0 | 1-794218-0 | 1334353-1-794218-0 | 17R2115 |
| Product Name | Rectangular Connector Contacts | 10.5A Electronic Connector | Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Mini Umnl2 Pin 26-22Awg Au Lf Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |