TE Connectivity ™ PCB Headers & Receptacles 1-794066-1

Description
Body Features PCB Retention Feature Material : Nylon Primary Product Color : White Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 6 Number of Loaded Positions : 12 Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9.5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Round Contact Size : 1mm Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1 MM  [.039 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 8.89 MICM  [150 - 350 MICIN ] Dimensions Connector Height : 13.49 MM  [.531 INCH ] Connector Length : 26.39 MM  [1.039 INCH ] Connector Width : 11.88 MM  [.468 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 14.25 MM  [.56 INCH ] Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Chamfered Edges Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : 1 MM  [.039 INCH ] Termination Post & Tail Length : 3.69 MM  [.145 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features PCB Retention Feature Material : Nylon Primary Product Color : White Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 6 Number of Loaded Positions : 12 Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9.5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Round Contact Size : 1mm Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1 MM  [.039 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 8.89 MICM  [150 - 350 MICIN ] Dimensions Connector Height : 13.49 MM  [.531 INCH ] Connector Length : 26.39 MM  [1.039 INCH ] Connector Width : 11.88 MM  [.468 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 14.25 MM  [.56 INCH ] Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Chamfered Edges Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : 1 MM  [.039 INCH ] Termination Post & Tail Length : 3.69 MM  [.145 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-794066-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-794066-1
PCB Headers & Receptacles 1-794066-1
Body Features PCB Retention Feature Material : Nylon Primary Product Color : White Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 6 Number of Loaded Positions : 12 Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9.5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Round Contact Size : 1mm Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 1 MM  [.039 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 8.89 MICM  [150 - 350 MICIN ] Dimensions Connector Height : 13.49 MM  [.531 INCH ] Connector Length : 26.39 MM  [1.039 INCH ] Connector Width : 11.88 MM  [.468 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 14.25 MM  [.56 INCH ] Row-to-Row Spacing : 4.14 MM  [.162 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.14 MM  [.162 INCH ] Housing Material : Nylon Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Chamfered Edges Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : 1 MM  [.039 INCH ] Termination Post & Tail Length : 3.69 MM  [.145 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • PCB Retention Feature Material : Nylon
  • Primary Product Color : White

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Columns : 6
  • Number of Loaded Positions : 12
  • Number of Positions : 12
  • Number of Power Positions : 12
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 9.5
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Shape & Form : Round
  • Contact Size : 1mm
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Pin Diameter : 1 MM  [.039 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3.81 - 8.89 MICM  [150 - 350 MICIN ]

Dimensions


  • Connector Height : 13.49 MM  [.531 INCH ]
  • Connector Length : 26.39 MM  [1.039 INCH ]
  • Connector Width : 11.88 MM  [.468 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Profile Height from PCB : 14.25 MM  [.56 INCH ]
  • Row-to-Row Spacing : 4.14 MM  [.162 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4.14 MM  [.162 INCH ]
  • Housing Material : Nylon
  • Mating Entry Location : Top

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Chamfered Edges
  • Mating Retention : With
  • Mating Retention Type : Locking Tab
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : 1 MM  [.039 INCH ]
  • Termination Post & Tail Length : 3.69 MM  [.145 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 1-794066-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-794066-1
Headers & Wire Housings 1-794066-1
12P MINI UMNL HDR W/DH AU LF

12P MINI UMNL HDR W/DH AU LF

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1-794066-1
Headers & Wire Housings 1-794066-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Pin & Socket Connectors - 1-794066-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
1-794066-1
Pin & Socket Connectors 1-794066-1
Pin & Socket Connectors HEADER 12 POS GOLD DUAL ROW

Pin & Socket Connectors HEADER 12 POS GOLD DUAL ROW

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-794066-1 1-794066-1 1-794066-1
Product Name PCB Headers & Receptacles Headers & Wire Housings Pin & Socket Connectors
Mounting Through-Hole; Board Mount SMT; PCB
Voltage Rating 600 volts 600 volts
Current Rating 9.5 amps 9.5 amps
Operating Temperature -55 to 105 C (-67 to 221 F)
Contact Plating Tin Gold
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Discrete Sockets - 9094344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Two Piece 1 1/4
Specs
Product Type IC Socket
View Details