TE Connectivity Product Range Amp Te Connectivity 1-776231-4.

Description
Product Range:-; No. of Contacts:35Contacts; Contact Material:-; Connector Systems:Wire-to-Boar d; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole; Gender:Header; No. of Rows:3Rows; Pitch Spacing:4mm RoHS Compliant: Yes
Description
Product Range:-; No. of Contacts:35Contacts; Contact Material:-; Connector Systems:Wire-to-Boar d; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole; Gender:Header; No. of Rows:3Rows; Pitch Spacing:4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 28AC6573 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
28AC6573
Product Range Amp Te Connectivity 28AC6573
Product Range:-; No. of Contacts:35Contacts; Contact Material:-; Connector Systems:Wire-to-Boar d; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole; Gender:Header; No. of Rows:3Rows; Pitch Spacing:4mm RoHS Compliant: Yes

Product Range:-; No. of Contacts:35Contacts; Contact Material:-; Connector Systems:Wire-to-Board; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole; Gender:Header; No. of Rows:3Rows; Pitch Spacing:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AC6573
Product Name Product Range Amp Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
DIL Sockets - 1831564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
1 1/4
Specs
Product Type IC Socket
View Details