TE Connectivity Product Range Amp Te Connectivity 1-776228-1.

Description
Product Range:-; No. of Contacts:23Contacts; Contact Material:Brass; Connector Systems:Wire-to-Boar d; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole; Gender:Header; No. of Rows:3Rows; Pitch Spacing:4mm RoHS Compliant: Yes
Datasheet
Description
Product Range:-; No. of Contacts:23Contacts; Contact Material:Brass; Connector Systems:Wire-to-Boar d; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole; Gender:Header; No. of Rows:3Rows; Pitch Spacing:4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 24AC1290 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
24AC1290
Product Range Amp Te Connectivity 24AC1290
Product Range:-; No. of Contacts:23Contacts; Contact Material:Brass; Connector Systems:Wire-to-Boar d; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole; Gender:Header; No. of Rows:3Rows; Pitch Spacing:4mm RoHS Compliant: Yes

Product Range:-; No. of Contacts:23Contacts; Contact Material:Brass; Connector Systems:Wire-to-Board; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole; Gender:Header; No. of Rows:3Rows; Pitch Spacing:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 24AC1290
Product Name Product Range Amp Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Headers & Wire Housings - B5740-208-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102398-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details