TE Connectivity Product Range Amp Te Connectivity 1-776163-2.

Description
Product Range:-; No. of Contacts:35Contacts; Contact Material:Phosphor Bronze; Connector Systems:Wire-to-Boar d; Contact Plating:Tin Plated Contacts; Contact Termination Type:Through Hole; Gender:Header; No. of Rows:3Rows RoHS Compliant: Yes
Description
Product Range:-; No. of Contacts:35Contacts; Contact Material:Phosphor Bronze; Connector Systems:Wire-to-Boar d; Contact Plating:Tin Plated Contacts; Contact Termination Type:Through Hole; Gender:Header; No. of Rows:3Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 24AC1289 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
24AC1289
Product Range Amp Te Connectivity 24AC1289
Product Range:-; No. of Contacts:35Contacts; Contact Material:Phosphor Bronze; Connector Systems:Wire-to-Boar d; Contact Plating:Tin Plated Contacts; Contact Termination Type:Through Hole; Gender:Header; No. of Rows:3Rows RoHS Compliant: Yes

Product Range:-; No. of Contacts:35Contacts; Contact Material:Phosphor Bronze; Connector Systems:Wire-to-Board; Contact Plating:Tin Plated Contacts; Contact Termination Type:Through Hole; Gender:Header; No. of Rows:3Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 24AC1289
Product Name Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Wire-Board Conn, Header, 34Pos, 2.54Mm; Connector Type Amphenol Communications Solutions - 62K6220 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold
View Details
PCB Headers & Receptacles - 102557-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details