TE Connectivity Product Range Amp Te Connectivity 1-776087-2.

Description
Product Range:-; No. of Contacts:23Contacts; Contact Material:Brass; Connector Systems:Wire-to-Boar d; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole; Gender:Header; No. of Rows:3Rows; Pitch Spacing:4mm RoHS Compliant: Yes
Description
Product Range:-; No. of Contacts:23Contacts; Contact Material:Brass; Connector Systems:Wire-to-Boar d; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole; Gender:Header; No. of Rows:3Rows; Pitch Spacing:4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 24AC1287 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
24AC1287
Product Range Amp Te Connectivity 24AC1287
Product Range:-; No. of Contacts:23Contacts; Contact Material:Brass; Connector Systems:Wire-to-Boar d; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole; Gender:Header; No. of Rows:3Rows; Pitch Spacing:4mm RoHS Compliant: Yes

Product Range:-; No. of Contacts:23Contacts; Contact Material:Brass; Connector Systems:Wire-to-Board; Contact Plating:Gold Plated Contacts; Contact Termination Type:Through Hole; Gender:Header; No. of Rows:3Rows; Pitch Spacing:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 24AC1287
Product Name Product Range Amp Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details