TE Connectivity Multi Purpose 1-770986-0

Description
Socket Contact Gold Crimp 22-26 AWG Stamped
Request a Quote Datasheet
Description
Socket Contact Gold Crimp 22-26 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A32014-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A32014-ND
Multi Purpose A32014-ND
Socket Contact Gold Crimp 22-26 AWG Stamped

Socket Contact Gold Crimp 22-26 AWG Stamped

Buy Now Datasheet
Contacts - 1-770986-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-770986-0
Contacts 1-770986-0
MINI UMNL SOK 26-22AWG AU LP

MINI UMNL SOK 26-22AWG AU LP

Buy Now
Swedesboro, NJ, United States
Contacts
1-770986-0
Contacts 1-770986-0
Contacts

Contacts

Buy Now
Singapore, Singapore
9.5A 600V Electronic Connector
332-1-770986-0
9.5A 600V Electronic Connector 332-1-770986-0
Female Power Crimp Connector, 26-22AWG, 9.5A, 600V, Gold/Tin Product overview: 1-770986-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770986-0 can be used for catalog matching and distributor lookup.

Female Power Crimp Connector, 26-22AWG, 9.5A, 600V, Gold/Tin Product overview: 1-770986-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770986-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-770986-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-770986-0
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-770986-0
MINI UMNL SOK 26-22AWG AU LP

MINI UMNL SOK 26-22AWG AU LP

Buy Now
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 52K3391 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
52K3391
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 52K3391
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Female, 26Awg; Product Range Amp - Te Connectivity - 34M9595 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 26Awg; Product Range Amp - Te Connectivity
34M9595
Contact, Female, 26Awg; Product Range Amp - Te Connectivity 34M9595
CONTACT, FEMALE, 26AWG; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Mini-Universal RoHS Compliant: Yes

CONTACT, FEMALE, 26AWG; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Mini-Universal RoHS Compliant: Yes

Supplier's Site
Mini Umnl Sok 26-22Awg Au Lp Amp - Te Connectivity - 41AJ1303 - Newark, An Avnet Company
Chicago, IL, United States
Mini Umnl Sok 26-22Awg Au Lp Amp - Te Connectivity
41AJ1303
Mini Umnl Sok 26-22Awg Au Lp Amp - Te Connectivity 41AJ1303
MINI UMNL SOK 26-22AWG AU LP

MINI UMNL SOK 26-22AWG AU LP

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32014-ND 1-770986-0 332-1-770986-0 1-770986-0 52K3391 34M9595 41AJ1303
Product Name Multi Purpose Contacts 9.5A 600V Electronic Connector Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity Contact, Female, 26Awg; Product Range Amp - Te Connectivity Mini Umnl Sok 26-22Awg Au Lp Amp - Te Connectivity
Contact Size (AWG) 22 to 26 AWG 26 AWG ? to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Contacts - 1341G3-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-581-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers