TE Connectivity Contacts 1-770904-1

Description
MINI UMNL SOK 22-18AWG AU LF
Request a Quote Datasheet
Description
MINI UMNL SOK 22-18AWG AU LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1-770904-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-770904-1
Contacts 1-770904-1
MINI UMNL SOK 22-18AWG AU LF

MINI UMNL SOK 22-18AWG AU LF

Buy Now
Swedesboro, NJ, United States
Contacts
1-770904-1
Contacts 1-770904-1
Contacts

Contacts

Buy Now
Singapore, Singapore
600V 11.2A Electronic Connector
332-1-770904-1
600V 11.2A Electronic Connector 332-1-770904-1
Female Power Crimp Connector 18-22AWG 600V 11.2A Tin/Gold Product overview: 1-770904-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11.2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 11.2A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770904-1 can be used for catalog matching and distributor lookup.

Female Power Crimp Connector 18-22AWG 600V 11.2A Tin/Gold Product overview: 1-770904-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11.2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 11.2A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770904-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 1334185-1-770904-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1334185-1-770904-1
Connectors, Interconnects - Contacts - Multi Purpose 1334185-1-770904-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334185-1-770904-1 Category: Connectors, Interconnects>Contac ts>Multi Purpose Packaging: Reel - TR Type: Stamped Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 18-22 AWG Contact Termination: Crimp Contact Material: Phosphor Bronze Pin or Socket: Socket Standard Package: 4,500 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: A100430CT,2266-1-770 904-1TR,17709041,A10 0430TR,1-770904-1-ND Base Product Number: 770904 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334185-1-770904-1
Category: Connectors, Interconnects>Contacts>Multi Purpose
Packaging: Reel - TR
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 18-22 AWG
Contact Termination: Crimp
Contact Material: Phosphor Bronze
Pin or Socket: Socket
Standard Package: 4,500
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: A100430CT,2266-1-770904-1TR,17709041,A100430TR,1-770904-1-ND
Base Product Number: 770904
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-770904-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-770904-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-770904-1
MINI UMNL SOK 22-18AWG AU LF

MINI UMNL SOK 22-18AWG AU LF

Buy Now
Multi Purpose - A100430TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A100430TR-ND
Multi Purpose A100430TR-ND
Socket Contact Gold Crimp 18-22 AWG Stamped

Socket Contact Gold Crimp 18-22 AWG Stamped

Buy Now Datasheet
Multi Purpose - A100430CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A100430CT-ND
Multi Purpose A100430CT-ND
Socket Contact Gold Crimp 18-22 AWG Stamped

Socket Contact Gold Crimp 18-22 AWG Stamped

Buy Now Datasheet
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 41Y8344 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
41Y8344
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 41Y8344
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 40P8436 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
40P8436
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 40P8436
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site
Multi Purpose - 1-770904-1 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
1-770904-1
Multi Purpose 1-770904-1
CONN SOCKET 18-22AWG GOLD CRIMP

CONN SOCKET 18-22AWG GOLD CRIMP

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-770904-1 332-1-770904-1 1334185-1-770904-1 1-770904-1 A100430TR-ND 41Y8344 1-770904-1
Product Name Contacts 600V 11.2A Electronic Connector Connectors, Interconnects - Contacts - Multi Purpose Connectors Crimp Contacts, Commercial, Stamped & Formed Multi Purpose Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity Multi Purpose
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details