TE Connectivity 11.2A 600V Electronic Connector 1-770902-0

Description
Female Crimp Power Contact, 26-22 AWG, 11.2A, 600V, Tin/Gold Product overview: 1-770902-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770902-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Crimp Power Contact, 26-22 AWG, 11.2A, 600V, Tin/Gold Product overview: 1-770902-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770902-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
11.2A 600V Electronic Connector
332-1-770902-0
11.2A 600V Electronic Connector 332-1-770902-0
Female Crimp Power Contact, 26-22 AWG, 11.2A, 600V, Tin/Gold Product overview: 1-770902-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770902-0 can be used for catalog matching and distributor lookup.

Female Crimp Power Contact, 26-22 AWG, 11.2A, 600V, Tin/Gold Product overview: 1-770902-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770902-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 1334280-1-770902-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1334280-1-770902-0
Connectors, Interconnects - Contacts - Multi Purpose 1334280-1-770902-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334280-1-770902-0 Category: Connectors, Interconnects>Contac ts>Multi Purpose Packaging: Reel - TR Type: Stamped Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 22-26 AWG Contact Termination: Crimp Contact Material: Brass Pin or Socket: Socket Standard Package: 7,000 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A32014CT,1-770902-0- ND,A32014TR,-1-77090 2-0-SI,17709020 Base Product Number: 770902 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334280-1-770902-0
Category: Connectors, Interconnects>Contacts>Multi Purpose
Packaging: Reel - TR
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Socket
Standard Package: 7,000
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A32014CT,1-770902-0-ND,A32014TR,-1-770902-0-SI,17709020
Base Product Number: 770902
RoHS Status: RoHS Compliant

Buy Now Datasheet
Multi Purpose - A32014TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A32014TR-ND
Multi Purpose A32014TR-ND
Socket Contact Gold Crimp 22-26 AWG Stamped

Socket Contact Gold Crimp 22-26 AWG Stamped

Buy Now Datasheet
Multi Purpose - A32014CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A32014CT-ND
Multi Purpose A32014CT-ND
Socket Contact Gold Crimp 22-26 AWG Stamped

Socket Contact Gold Crimp 22-26 AWG Stamped

Buy Now Datasheet
Contacts - 1-770902-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-770902-0
Contacts 1-770902-0
MINI UMNL SOK 26-22 AWG AU

MINI UMNL SOK 26-22 AWG AU

Buy Now
Swedesboro, NJ, United States
Contacts
1-770902-0
Contacts 1-770902-0
Contacts

Contacts

Buy Now
Connectors Data & Signal - 1-770902-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
1-770902-0
Connectors Data & Signal 1-770902-0
MINI UMNL SOK 26-22 AWG AU

MINI UMNL SOK 26-22 AWG AU

Buy Now
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 52K3370 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
52K3370
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 52K3370
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
1-770902-0 Mini-Reel Mini Umnl Sok 26-22 Awg Au Amp - Te Connectivity - 87X2560 - Newark, An Avnet Company
Chicago, IL, United States
1-770902-0 Mini-Reel Mini Umnl Sok 26-22 Awg Au Amp - Te Connectivity
87X2560
1-770902-0 Mini-Reel Mini Umnl Sok 26-22 Awg Au Amp - Te Connectivity 87X2560
1-770902-0 Mini-Reel MINI UMNL SOK 26-22 AWG AU

1-770902-0 Mini-Reel MINI UMNL SOK 26-22 AWG AU

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-1-770902-0 1334280-1-770902-0 A32014TR-ND 1-770902-0 1-770902-0 52K3370 87X2560
Product Name 11.2A 600V Electronic Connector Connectors, Interconnects - Contacts - Multi Purpose Multi Purpose Contacts Connectors Data & Signal Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 1-770902-0 Mini-Reel Mini Umnl Sok 26-22 Awg Au Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products