TE Connectivity Connector, Plug, 10Pos, 4.14Mm; Connector Systems Amp - Te Connectivity 1-770743-0.

Description
CONNECTOR, PLUG, 10POS, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini Universal MATE-N-LOK Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, 10POS, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini Universal MATE-N-LOK Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 10Pos, 4.14Mm; Connector Systems Amp - Te Connectivity - 28AC6560 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 10Pos, 4.14Mm; Connector Systems Amp - Te Connectivity
28AC6560
Connector, Plug, 10Pos, 4.14Mm; Connector Systems Amp - Te Connectivity 28AC6560
CONNECTOR, PLUG, 10POS, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini Universal MATE-N-LOK Series RoHS Compliant: Yes

CONNECTOR, PLUG, 10POS, 4.14MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini Universal MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6560
Product Name Connector, Plug, 10Pos, 4.14Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products