TE Connectivity Contacts 1-770252-0

Description
UMNL II PIN LP 14-18
Request a Quote Datasheet
Description
UMNL II PIN LP 14-18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1-770252-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-770252-0
Contacts 1-770252-0
UMNL II PIN LP 14-18

UMNL II PIN LP 14-18

Buy Now
Rectangular Connector Contacts - A31707-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A31707-ND
Rectangular Connector Contacts A31707-ND
Split Pin Contact Gold 18-24 AWG Crimp

Split Pin Contact Gold 18-24 AWG Crimp

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-770252-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-770252-0
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-770252-0
UMNL II PIN LP 14-18

UMNL II PIN LP 14-18

Buy Now
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 52K3355 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
52K3355
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 52K3355
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-770252-0 A31707-ND 1-770252-0 52K3355
Product Name Contacts Rectangular Connector Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products