TE Connectivity Housing Vertical, 3Way; Pitch Spacing Amp Te Connectivity 1-770170

Description
HOUSING VERTICAL, 3WAY; Pitch Spacing:4.14mm; No. of Contacts:3Contacts; Gender:Plug; Product Range:Mini Universal MATE-N-LOK Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Description
HOUSING VERTICAL, 3WAY; Pitch Spacing:4.14mm; No. of Contacts:3Contacts; Gender:Plug; Product Range:Mini Universal MATE-N-LOK Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing Vertical, 3Way; Pitch Spacing Amp Te Connectivity - 93K1950 - Newark, An Avnet Company
Chicago, IL, United States
Housing Vertical, 3Way; Pitch Spacing Amp Te Connectivity
93K1950
Housing Vertical, 3Way; Pitch Spacing Amp Te Connectivity 93K1950
HOUSING VERTICAL, 3WAY; Pitch Spacing:4.14mm; No. of Contacts:3Contacts; Gender:Plug; Product Range:Mini Universal MATE-N-LOK Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

HOUSING VERTICAL, 3WAY; Pitch Spacing:4.14mm; No. of Contacts:3Contacts; Gender:Plug; Product Range:Mini Universal MATE-N-LOK Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 93K1950
Product Name Housing Vertical, 3Way; Pitch Spacing Amp Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10152784-1112J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
PTFE Insulated Pin to Pin Feed Thru Terminal - 11160 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details