Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334400-1-770007-0
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Split Pin
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A31706TR,A31706CT,17
Base Product Number: 770007
RoHS Status: ROHS3 Compliant
Split Pin Contact Gold 14-20 AWG Crimp
Split Pin Contact Gold 14-20 AWG Crimp
Power Pin Connector, Male, 19A, 600V, Crimp, Tin/Gold Plated Brass Product overview: 1-770007-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-770007-0 can be used for catalog matching and distributor lookup.
UMNL II PIN AUSN/NI/BR
CONN PIN 14-20AWG GOLD CRIMP
UMNL II PIN AUSN/NI/BR ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1334400-1-770007-0 | A31706TR-ND | 332-1-770007-0 | 1-770007-0 | 792-1-770007-0 | 52K4281 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Rectangular Connector Contacts | 19A 600V Electronic Connector | Connectors Crimp Contacts, Commercial, Stamped & Formed | CONN PIN 14-20AWG GOLD CRIMP | Umnl Ii Pin Ausn/ni/br Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||||
| Termination | Crimp | Crimp | Crimp | |||
| Contact Size (AWG) | 14 to 20 AWG | |||||
| Gender | Male / Plug |