TE Connectivity Stacking Connector, Plug, 152Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity 1-767005-1

Description
STACKING CONNECTOR, PLUG, 152POS, 0.64MM; Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:152Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Connector Type:StackingRoHS Compliant: No
Datasheet
Description
STACKING CONNECTOR, PLUG, 152POS, 0.64MM; Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:152Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Connector Type:StackingRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Plug, 152Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity - 10H3510 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 152Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
10H3510
Stacking Connector, Plug, 152Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity 10H3510
STACKING CONNECTOR, PLUG, 152POS, 0.64MM; Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:152Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Connector Type:StackingRoHS Compliant: No

STACKING CONNECTOR, PLUG, 152POS, 0.64MM; Mezzanine Connector Type:Header; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:152Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Connector Type:StackingRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10H3510
Product Name Stacking Connector, Plug, 152Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-957-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details