TE Connectivity D-Shaped Connectors 1-747947-5

Description
Body Features Cable Exit Angle (DEG) : 180 Insert Material : Thermoplastic Mating Retention Feature Material : Zinc Alloy Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter (Max) : 11.05 MM  [.435 INCH ] Compatible Cable Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Compatible Insulation Diameter Range : 1.52 MM  [.06 INCH ] Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : 4-40 Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Shell Size : 3 Connector System : Cable-to-Cable Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Insert Material : Thermoplastic Mating Retention Feature Material : Zinc Alloy Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter (Max) : 11.05 MM  [.435 INCH ] Compatible Cable Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Compatible Insulation Diameter Range : 1.52 MM  [.06 INCH ] Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : 4-40 Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Shell Size : 3 Connector System : Cable-to-Cable Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1-747947-5 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1-747947-5
D-Shaped Connectors 1-747947-5
Body Features Cable Exit Angle (DEG) : 180 Insert Material : Thermoplastic Mating Retention Feature Material : Zinc Alloy Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter (Max) : 11.05 MM  [.435 INCH ] Compatible Cable Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Compatible Insulation Diameter Range : 1.52 MM  [.06 INCH ] Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : 4-40 Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Shell Size : 3 Connector System : Cable-to-Cable Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Insert Material : Thermoplastic
  • Mating Retention Feature Material : Zinc Alloy
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
  • Number of Positions : 25
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Cable Diameter (Max) : 11.05 MM  [.435 INCH ]
  • Compatible Cable Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ]
  • Compatible Insulation Diameter Range : 1.52 MM  [.06 INCH ]
  • Solid Wire Size (AWG) : 30 - 26
  • Solid Wire Size (MMSQ) : .05 - .13
  • Wire Size (MMSQ) : .05 - .15
  • Wire Size (AWG) : 30 - 26

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : 4-40 Jackscrew

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A144973-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A144973-ND
D-Sub Connector Assemblies A144973-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-1-747947-5
Electronic Connector 439-1-747947-5
CONN D-SUB RCPT 25POS IDC Product overview: 1-747947-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1-747947-5 can be used for catalog matching and distributor lookup.

CONN D-SUB RCPT 25POS IDC Product overview: 1-747947-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1-747947-5 can be used for catalog matching and distributor lookup.

Supplier's Site
D-Sub Connectors - 1-747947-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1-747947-5
D-Sub Connectors 1-747947-5
KIT,RCPT,25P,HDE,SHL D ENCLSRE

KIT,RCPT,25P,HDE,SHLD ENCLSRE

Buy Now
Kit,rcpt,25P,hde,shld Enclsre Amp - Te Connectivity - 17R2061 - Newark, An Avnet Company
Chicago, IL, United States
Kit,rcpt,25P,hde,shld Enclsre Amp - Te Connectivity
17R2061
Kit,rcpt,25P,hde,shld Enclsre Amp - Te Connectivity 17R2061
KIT,RCPT,25P,HDE,SHL D ENCLSRE

KIT,RCPT,25P,HDE,SHLD ENCLSRE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-747947-5 A144973-ND 439-1-747947-5 1-747947-5 17R2061
Product Name D-Shaped Connectors D-Sub Connector Assemblies Electronic Connector D-Sub Connectors Kit,rcpt,25P,hde,shld Enclsre Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Geometry Straight; 180
Termination Insulation Displacement (IDC) IDC, Discrete Wire
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1060500-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
D-Sub, D-Shaped Connector Contacts - 1218267-3-ND - DigiKey
Specs
Connector Type D-Sub Connector
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers
D-Shaped Connectors - 1-2221860-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers