TE Connectivity IDC D-Sub Connectors 1-747946-6

Description
Body Features Color : Black Insert Material : Thermoplastic Shell Material : Steel Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 15 Number of Rows : 2 Pre-Assembled : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Diameter (Max) : 9.53 MM  [.375 INCH ] Accepts Wire Insulation Diameter Range : 1.52 MM  [.06 INCH ] Cable Insulation Diameter Range : 4.83 - 9.53 MM  [.19 - .375 INCH ] Cable Outside Diameter : 4.83 - 9.53 MM  [.19 - .375 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Enclosure : With Industry Standards Insert Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Jackscrew Material : Zinc Alloy Mating Connector Lock : With Mating Connector Lock Type : Jackscrews Mounting Angle : Straight PCB Mount Retention Type : None Screw & Hole Thread Size : 4-40 Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Maximum cable diameter after jacket and braid removed., There is a maximum Cable O.D. of 9.02 [.355] for Shielding Enclosure Expansion Tool 58241-4. Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable D-Sub Shell Size : 2 Enclosure Material : PVC Grade : Standard Grounding Indents : With Sealable : No Shell Type : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Black Insert Material : Thermoplastic Shell Material : Steel Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 15 Number of Rows : 2 Pre-Assembled : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Diameter (Max) : 9.53 MM  [.375 INCH ] Accepts Wire Insulation Diameter Range : 1.52 MM  [.06 INCH ] Cable Insulation Diameter Range : 4.83 - 9.53 MM  [.19 - .375 INCH ] Cable Outside Diameter : 4.83 - 9.53 MM  [.19 - .375 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Enclosure : With Industry Standards Insert Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Jackscrew Material : Zinc Alloy Mating Connector Lock : With Mating Connector Lock Type : Jackscrews Mounting Angle : Straight PCB Mount Retention Type : None Screw & Hole Thread Size : 4-40 Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Maximum cable diameter after jacket and braid removed., There is a maximum Cable O.D. of 9.02 [.355] for Shielding Enclosure Expansion Tool 58241-4. Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable D-Sub Shell Size : 2 Enclosure Material : PVC Grade : Standard Grounding Indents : With Sealable : No Shell Type : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 1-747946-6 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
1-747946-6
IDC D-Sub Connectors 1-747946-6
Body Features Color : Black Insert Material : Thermoplastic Shell Material : Steel Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 15 Number of Rows : 2 Pre-Assembled : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Diameter (Max) : 9.53 MM  [.375 INCH ] Accepts Wire Insulation Diameter Range : 1.52 MM  [.06 INCH ] Cable Insulation Diameter Range : 4.83 - 9.53 MM  [.19 - .375 INCH ] Cable Outside Diameter : 4.83 - 9.53 MM  [.19 - .375 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Enclosure : With Industry Standards Insert Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Jackscrew Material : Zinc Alloy Mating Connector Lock : With Mating Connector Lock Type : Jackscrews Mounting Angle : Straight PCB Mount Retention Type : None Screw & Hole Thread Size : 4-40 Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : Maximum cable diameter after jacket and braid removed., There is a maximum Cable O.D. of 9.02 [.355] for Shielding Enclosure Expansion Tool 58241-4. Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable D-Sub Shell Size : 2 Enclosure Material : PVC Grade : Standard Grounding Indents : With Sealable : No Shell Type : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Color : Black
  • Insert Material : Thermoplastic
  • Shell Material : Steel
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
  • Number of Positions : 15
  • Number of Rows : 2
  • Pre-Assembled : No

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • D-Sub Contact Size : 20
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Cable Diameter (Max) : 9.53 MM  [.375 INCH ]
  • Accepts Wire Insulation Diameter Range : 1.52 MM  [.06 INCH ]
  • Cable Insulation Diameter Range : 4.83 - 9.53 MM  [.19 - .375 INCH ]
  • Cable Outside Diameter : 4.83 - 9.53 MM  [.19 - .375 INCH ]
  • Solid Wire Size (AWG) : 26 - 22
  • Solid Wire Size (MMSQ) : .13 - .32
  • Wire Size (MMSQ) : .15 - .4
  • Wire Size (AWG) : 26 - 22

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Enclosure : With

Industry Standards


  • Insert Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Jackscrew Material : Zinc Alloy
  • Mating Connector Lock : With
  • Mating Connector Lock Type : Jackscrews
  • Mounting Angle : Straight
  • PCB Mount Retention Type : None
  • Screw & Hole Thread Size : 4-40
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Other


  • Comment : Maximum cable diameter after jacket and braid removed., There is a maximum Cable O.D. of 9.02 [.355] for Shielding Enclosure Expansion Tool 58241-4.

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable
  • D-Sub Shell Size : 2
  • Enclosure Material : PVC
  • Grade : Standard
  • Grounding Indents : With
  • Sealable : No
  • Shell Type : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A31515-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A31515-ND
D-Sub Connector Assemblies A31515-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Kit,plug,15P,hde,shld Enclsre Amp - Te Connectivity - 41AJ1252 - Newark, An Avnet Company
Chicago, IL, United States
Kit,plug,15P,hde,shld Enclsre Amp - Te Connectivity
41AJ1252
Kit,plug,15P,hde,shld Enclsre Amp - Te Connectivity 41AJ1252
KIT,PLUG,15P,HDE,SHL D ENCLSRE

KIT,PLUG,15P,HDE,SHLD ENCLSRE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-747946-6 A31515-ND 41AJ1252
Product Name IDC D-Sub Connectors D-Sub Connector Assemblies Kit,plug,15P,hde,shld Enclsre Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218440-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Coax Connectors - 1-1337629-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
Connector Backshells - 1-2308345-1 - TE Connectivity
Specs
Geometry 45, 180
View Details
2 suppliers