TE Connectivity Coax Connectors 1-1478409-0

Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem EPD 71169Q, Raychem 5021D1331, RG 188A, RG 316, Raychem 5021D1831, RG 58C, URM 95, Raychem 5021M1631 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem EPD 71169Q, Raychem 5021D1331, RG 188A, RG 316, Raychem 5021D1831, RG 58C, URM 95, Raychem 5021M1631 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1478409-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1478409-0
Coax Connectors 1-1478409-0
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem EPD 71169Q, Raychem 5021D1331, RG 188A, RG 316, Raychem 5021D1831, RG 58C, URM 95, Raychem 5021M1631 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver (Ag)

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Detent : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Gasket Material : Silicone Rubber
  • Grade : Professional

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : Raychem EPD 71169Q, Raychem 5021D1331, RG 188A, RG 316, Raychem 5021D1831, RG 58C, URM 95, Raychem 5021M1631
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder & Clamp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
BNC Connector - 1-1478409-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
1-1478409-0
BNC Connector 1-1478409-0
BNC Str Jk PS 50Ohm Silver Pltd RG58C/U,

BNC Str Jk PS 50Ohm Silver Pltd RG58C/U,

Buy Now
Swedesboro, NJ, United States
BNC Connector
1-1478409-0
BNC Connector 1-1478409-0
BNC

BNC

Buy Now
Coaxial Connector (RF) Assemblies - A122708-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A122708-ND
Coaxial Connector (RF) Assemblies A122708-ND
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1-1478409-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1478409-0
RF Connectors / Coaxial Connectors 1-1478409-0
RF Connectors / Coaxial Connectors BNC STR JK PS 50OHM SLVR PLTD RG58C/U

RF Connectors / Coaxial Connectors BNC STR JK PS 50OHM SLVR PLTD RG58C/U

Buy Now Datasheet
Bnc Str Jk Ps 50Ohm Silver Pltd Rg58C/u, Greenpar - Te Connectivity - 96X6338 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Str Jk Ps 50Ohm Silver Pltd Rg58C/u, Greenpar - Te Connectivity
96X6338
Bnc Str Jk Ps 50Ohm Silver Pltd Rg58C/u, Greenpar - Te Connectivity 96X6338
BNC Str Jk PS 50Ohm Silver Pltd RG58C/U,

BNC Str Jk PS 50Ohm Silver Pltd RG58C/U,

Supplier's Site
Rf Coax Conn, Bnc Jack, 50 Ohm, Cable Rohs Compliant Greenpar - Te Connectivity - 24AJ3364 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Bnc Jack, 50 Ohm, Cable Rohs Compliant Greenpar - Te Connectivity
24AJ3364
Rf Coax Conn, Bnc Jack, 50 Ohm, Cable Rohs Compliant Greenpar - Te Connectivity 24AJ3364
RF COAX CONN, BNC JACK, 50 OHM, CABLE ROHS COMPLIANT: YES

RF COAX CONN, BNC JACK, 50 OHM, CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1478409-0 1-1478409-0 A122708-ND 1-1478409-0 96X6338 24AJ3364
Product Name Coax Connectors BNC Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Bnc Str Jk Ps 50Ohm Silver Pltd Rg58C/u, Greenpar - Te Connectivity Rf Coax Conn, Bnc Jack, 50 Ohm, Cable Rohs Compliant Greenpar - Te Connectivity
Connector Type Wire to Wire Connector BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1337439-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 4.000 GHz
View Details
4 suppliers
RF Connectors - 1056436-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 12.400 GHz
View Details
4 suppliers
Coax Connectors - 1086009-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Surface Mount
Mounting Board Mount
View Details
2 suppliers
Coax Connectors - 1050923-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers