TE Connectivity Connector Strain Relief 1-746601-1

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Pull Tab
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Pull Tab
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1-746601-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1-746601-1
Connector Strain Relief 1-746601-1
Body Features Primary Product Color : Black Primary Product Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Pull Tab

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : CSA LR7189, UL E28476

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Pull Tab
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 1-746601-1
Product Name Connector Strain Relief
Material Polyamide / Nylon®; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-350378-1 - TE Connectivity
Specs
Material Flexible PVC
Length 0.4201 inch (10.67 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 5745175-2 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 5205718-1 - TE Connectivity
Specs
Material Polypropylene
View Details