TE Connectivity PCB Terminals 1-726388-2

Description
Contact Features Contact Mating Area Plating Material Thickness : 4.5 MICM  [177.16 MICIN ] Contact Underplating Material Thickness : 2.5 MICM  [98.42 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 4.5 MICM  [177.16 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 4.75 Dimensions Extension Below Board : 5.2 MM  [.204 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 3.63 - 4.45 MM  [.143 - .175 INCH ] Profile Height from PCB : 8.6 MM  [.343 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 5000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 4.5 MICM  [177.16 MICIN ] Contact Underplating Material Thickness : 2.5 MICM  [98.42 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 4.5 MICM  [177.16 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 4.75 Dimensions Extension Below Board : 5.2 MM  [.204 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 3.63 - 4.45 MM  [.143 - .175 INCH ] Profile Height from PCB : 8.6 MM  [.343 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 5000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 1-726388-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
1-726388-2
PCB Terminals 1-726388-2
Contact Features Contact Mating Area Plating Material Thickness : 4.5 MICM  [177.16 MICIN ] Contact Underplating Material Thickness : 2.5 MICM  [98.42 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 4.5 MICM  [177.16 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 4.75 Dimensions Extension Below Board : 5.2 MM  [.204 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 3.63 - 4.45 MM  [.143 - .175 INCH ] Profile Height from PCB : 8.6 MM  [.343 INCH ] Packaging Features Packaging Method : Box Packaging Quantity : 5000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 4.5 MICM  [177.16 MICIN ]
  • Contact Underplating Material Thickness : 2.5 MICM  [98.42 MICIN ]
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 4.5 MICM  [177.16 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : 4.75

Dimensions


  • Extension Below Board : 5.2 MM  [.204 INCH ]
  • PCB Hole Diameter : 1.4 MM  [.055 INCH ]
  • PCB Thickness (Recommended) : 3.63 - 4.45 MM  [.143 - .175 INCH ]
  • Profile Height from PCB : 8.6 MM  [.343 INCH ]

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 5000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 1-726388-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
1-726388-2-ND
Terminals - Quick Connects, Quick Disconnect Connectors 1-726388-2-ND
CONN QC TAB 0.187 SOLDER

CONN QC TAB 0.187 SOLDER

Buy Now Datasheet
Gds-Flachst 4,8X0,8 Rohs Compliant Amp Te Connectivity - 10H3410 - Newark, An Avnet Company
Chicago, IL, United States
Gds-Flachst 4,8X0,8 Rohs Compliant Amp Te Connectivity
10H3410
Gds-Flachst 4,8X0,8 Rohs Compliant Amp Te Connectivity 10H3410
GDS-FLACHST 4,8X0,8 ROHS COMPLIANT: YES

GDS-FLACHST 4,8X0,8 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Tab, Pcb; Tab Size Metric Amp Te Connectivity - 88W1455 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Tab, Pcb; Tab Size Metric Amp Te Connectivity
88W1455
Terminal, Tab, Pcb; Tab Size Metric Amp Te Connectivity 88W1455
TERMINAL, TAB, PCB; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TERMINAL, TAB, PCB; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
1-726388-2
Terminals 1-726388-2
Terminals GDS-FLACHST 4 8X0 8 4.75 X 0.81 mm TIN

Terminals GDS-FLACHST 4 8X0 8 4.75 X 0.81 mm TIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1-726388-2 1-726388-2-ND 10H3410 1-726388-2
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Gds-Flachst 4,8X0,8 Rohs Compliant Amp Te Connectivity Terminals
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Rings & Spades - 1-1627170-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Tin
Features RoHS
View Details
Connector Contacts - 104506-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1-1377172-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details