TE Connectivity Contacts - Multi Purpose 1-66506-0

Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A1008-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1008-ND
Contacts - Multi Purpose A1008-ND
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 1-66506-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1-66506-0
Connectors, Interconnects - Contacts - Multi Purpose 1-66506-0
Win Source Part Number: 1362809-1-66506-0 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 38 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Bulk Product Status: Last Time Buy Base Product Number: 66506 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Brass

Win Source Part Number: 1362809-1-66506-0
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 38 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-20
Package: Bulk
Product Status: Last Time Buy
Base Product Number: 66506
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Material: Brass

Buy Now Datasheet
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 98F9428 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity
98F9428
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity 98F9428
D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:HDP-20 Series Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination:CrimpRoH S Compliant: Yes

D SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:HDP-20 Series Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination:CrimpRoHS Compliant: Yes

Supplier's Site Datasheet
Crimp Pin, Gold, 24-20Awg; For Use With Amp Te Connectivity - 06WX0111 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Pin, Gold, 24-20Awg; For Use With Amp Te Connectivity
06WX0111
Crimp Pin, Gold, 24-20Awg; For Use With Amp Te Connectivity 06WX0111
CRIMP PIN, GOLD, 24-20AWG; For Use With:HDP-20 Series Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination Type:Crimp; RoHS Compliant: Yes

CRIMP PIN, GOLD, 24-20AWG; For Use With:HDP-20 Series Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination Type:Crimp; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number A1008-ND 1-66506-0 98F9428 06WX0111
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity Crimp Pin, Gold, 24-20Awg; For Use With Amp Te Connectivity
Shape / Form Pin Pin; Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-1222 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Graphite Coated Copper foil, Negative Single-sided coating - BMLC-KJ015 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details