TE Connectivity D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity 1-66506-0.

Description
D SUB CONTACT, PIN, 24-20AWG, CRIMP; FOR USE WITH:HDP-20 SERIES CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG; CONTACT TERMINATION:CRIMPROH S COMPLIANT: YES
Description
D SUB CONTACT, PIN, 24-20AWG, CRIMP; FOR USE WITH:HDP-20 SERIES CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG; CONTACT TERMINATION:CRIMPROH S COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 28AC6547 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity
28AC6547
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity 28AC6547
D SUB CONTACT, PIN, 24-20AWG, CRIMP; FOR USE WITH:HDP-20 SERIES CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG; CONTACT TERMINATION:CRIMPROH S COMPLIANT: YES

D SUB CONTACT, PIN, 24-20AWG, CRIMP; FOR USE WITH:HDP-20 SERIES CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:20AWG; WIRE SIZE AWG MIN:24AWG; CONTACT TERMINATION:CRIMPROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 28AC6547
Product Name D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-0644-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Uncoated Nickel Cobalt Lithium Manganese Oxide - BMLC-KJ009 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.38E-4 to 0.0012 inch (0.0035 to 0.0300 mm)
View Details