TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 1-66505-0

Description
Win Source Part Number: 1363390-1-66505-0 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 50 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Bulk Product Status: Last Time Buy Base Product Number: 66505 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Win Source Part Number: 1363390-1-66505-0 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 50 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Bulk Product Status: Last Time Buy Base Product Number: 66505 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 1-66505-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1-66505-0
Connectors, Interconnects - Contacts - Multi Purpose 1-66505-0
Win Source Part Number: 1363390-1-66505-0 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 50 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Bulk Product Status: Last Time Buy Base Product Number: 66505 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Phosphor Bronze

Win Source Part Number: 1363390-1-66505-0
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 50 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-20
Package: Bulk
Product Status: Last Time Buy
Base Product Number: 66505
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 24-28 AWG
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Material: Phosphor Bronze

Buy Now Datasheet
Contacts - Multi Purpose - A23003-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A23003-ND
Contacts - Multi Purpose A23003-ND
CONN SOCKET 24-28AWG GOLD CRIMP

CONN SOCKET 24-28AWG GOLD CRIMP

Buy Now Datasheet
20 Df Sckt Cont Rohs Compliant Amp Te Connectivity - 40P8429 - Newark, An Avnet Company
Chicago, IL, United States
20 Df Sckt Cont Rohs Compliant Amp Te Connectivity
40P8429
20 Df Sckt Cont Rohs Compliant Amp Te Connectivity 40P8429
20 DF SCKT CONT ROHS COMPLIANT: YES

20 DF SCKT CONT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Crimp Socket, 28-24Awg; For Use With Amp Te Connectivity - 19J2475 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Socket, 28-24Awg; For Use With Amp Te Connectivity
19J2475
Crimp Socket, 28-24Awg; For Use With Amp Te Connectivity 19J2475
CRIMP SOCKET, 28-24AWG; For Use With:HDP-20 Series Connectors; Contact Gender:Socket; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp; RoHS Compliant: Yes

CRIMP SOCKET, 28-24AWG; For Use With:HDP-20 Series Connectors; Contact Gender:Socket; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 1-66505-0 A23003-ND 40P8429 19J2475
Product Name Connectors, Interconnects - Contacts - Multi Purpose Contacts - Multi Purpose 20 Df Sckt Cont Rohs Compliant Amp Te Connectivity Crimp Socket, 28-24Awg; For Use With Amp Te Connectivity
Contact Material Phosphor Bronze Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
PG Copper Threaded Electrode -  - Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details