ABG-147 -- GENERIC BATTERY CONTACT
Memory Protection Devices, Inc.
Generic Battery Contact
ABG-147
Description
Model No.
ABG-147
Description
Renewal Sensor Contact
Material
Steel
Contact Material
Nickel plated overall
Color
Accessories
Price, 100 pieces
$0.13
Price, 500 pieces
$0.12
Price, 1000 pieces
$0.10
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
-
Memory Protection Devices, Inc.
Datasheet
Description
Model No.
ABG-147
Description
Renewal Sensor Contact
Material
Steel
Contact Material
Nickel plated overall
Color
Accessories
Price, 100 pieces
$0.13
Price, 500 pieces
$0.12
Price, 1000 pieces
$0.10
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
Datasheet
Suppliers
Model No.
ABG-147
Description
Renewal Sensor Contact
Material
Steel
Contact Material
Nickel plated overall
Color
Accessories
Price, 100 pieces
$0.13
Price, 500 pieces
$0.12
Price, 1000 pieces
$0.10
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
| Model No. | ABG-147 |
| Description | Renewal Sensor Contact |
| Material | Steel |
| Contact Material | Nickel plated overall |
| Color | |
| Accessories | |
| Price, 100 pieces | $0.13 |
| Price, 500 pieces | $0.12 |
| Price, 1000 pieces | $0.10 |
| Package Size | 100 pieces |
| Lead Time | 4-6 weeks |
| Standard Product | Yes |
| Distributor stocked | Yes |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
ABG-147 |
|
Product Name
|
Generic Battery Contact |
|
Type
|
Contact
|
|
Material
|
Base Metal
|
|
Shape / Form
|
Custom / Application Specific; Button; Stamping
|
|
Plating / Coating
|
Nickel
|
Unlock Full Specs
to access all available technical data
Similar Products
Dexmet® Corporation, a part of PPG’s engineered materials division
Type
Anode / Anode Material; Cathode / Cathode Material
Material
Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications
Battery or Fuel Cell (optional feature)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Memory Protection Devices, Inc.
Type
Contact
Material
Base Metal
Shape / Form
Custom / Application Specific; Button; Stamping
View Details