TE Connectivity Contacts - Multi Purpose 1-66504-0

Description
CONN SOCKET 20-24AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 20-24AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A1009-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A1009-ND
Contacts - Multi Purpose A1009-ND
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Buy Now Datasheet
D Sub Contacts - 446800 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
446800
D Sub Contacts 446800
TE Connectivity 1-66504-0

TE Connectivity 1-66504-0

Supplier's Site
D Sub Contacts - 7999263 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
7999263
D Sub Contacts 7999263
TE Connectivity 1-66504-0

TE Connectivity 1-66504-0

Supplier's Site
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity - 90F5542 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity
90F5542
D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity 90F5542
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:HDP-20 Series Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:HDP-20 Series Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number A1009-ND 446800 7999263 90F5542
Product Name Contacts - Multi Purpose D Sub Contacts D Sub Contacts D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity
Shape / Form Socket or Receptacle Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0462-005-20309 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Brush Contact Material - FAG 193 - Fabricast, Inc.
Specs
Type Contact
Material Silver Graphite
Shape / Form Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
View Details