TE Connectivity Contacts - Multi Purpose 1-66361-2

Description
CONN PIN 14-18AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN PIN 14-18AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A31998-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A31998-ND
Contacts - Multi Purpose A31998-ND
CONN PIN 14-18AWG TIN CRIMP

CONN PIN 14-18AWG TIN CRIMP

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 1-66361-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1-66361-2
Connectors, Interconnects - Contacts - Multi Purpose 1-66361-2
Win Source Part Number: 1363412-1-66361-2 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 57 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate III+ Package: Bulk Product Status: Active Base Product Number: 66361 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 14-18 AWG Contact Finish: Tin Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Brass

Win Source Part Number: 1363412-1-66361-2
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 57 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate III+
Package: Bulk
Product Status: Active
Base Product Number: 66361
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Contact Finish Thickness: 50.0µin (1.27µm)
Contact Material: Brass

Buy Now Datasheet
Circular Connector Contacts - 6797044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
6797044
Circular Connector Contacts 6797044
TE Connectivity 1-66361-2

TE Connectivity 1-66361-2

Supplier's Site
Circular Connector Contacts - 6797044P - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
6797044P
Circular Connector Contacts 6797044P
TE Connectivity 1-66361-2

TE Connectivity 1-66361-2

Supplier's Site
Circular Connector Contacts - 1639903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1639903
Circular Connector Contacts 1639903
TE Connectivity 1-66361-2

TE Connectivity 1-66361-2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrical Contacts
Product Number A31998-ND 1-66361-2 6797044 6797044P
Product Name Contacts - Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose Circular Connector Contacts Circular Connector Contacts
Shape / Form Pin Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions - 46F140 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Brass
Plating / Coating Gold; Gold Plated Contacts
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0026-0011 - Quarktwin Technology Ltd.
Specs
Contact Material Fluorosilicone Silver Aluminium
Base / Spring Metal Aluminum
OD / Width 0.1020 inch (2.59 mm)
View Details