Amphenol Communications Solutions D Sub Contact, Pin, 8Awg, Solder; For Use With Amphenol Communications Solutions L17DM53745-1

Description
D SUB CONTACT, PIN, 8AWG, SOLDER; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, PIN, 8AWG, SOLDER; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 8Awg, Solder; For Use With Amphenol Communications Solutions - 87K6825 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 8Awg, Solder; For Use With Amphenol Communications Solutions
87K6825
D Sub Contact, Pin, 8Awg, Solder; For Use With Amphenol Communications Solutions 87K6825
D SUB CONTACT, PIN, 8AWG, SOLDER; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Solder RoHS Compliant: Yes

D SUB CONTACT, PIN, 8AWG, SOLDER; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 87K6825
Product Name D Sub Contact, Pin, 8Awg, Solder; For Use With Amphenol Communications Solutions
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2177908-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
High capacity Prussian Blue for Sodium Cathode - BMLC-KJ030 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details