TE Connectivity Contacts - Multi Purpose 1-66359-6

Description
CONN PIN 14-18AWG GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN 14-18AWG GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A100423CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A100423CT-ND
Contacts - Multi Purpose A100423CT-ND
CONN PIN 14-18AWG GOLD CRIMP

CONN PIN 14-18AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A100423TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A100423TR-ND
Contacts - Multi Purpose A100423TR-ND
CONN PIN 14-18AWG GOLD CRIMP

CONN PIN 14-18AWG GOLD CRIMP

Buy Now Datasheet
Circular Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity - 40P8427 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity
40P8427
Circular Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity 40P8427
CIRCULAR CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:AMP Type III+ Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:AMP Type III+ Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A100423CT-ND 40P8427
Product Name Contacts - Multi Purpose Circular Contact, Pin, 18-14Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1703008-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Ternary sodium nickel ferromagnetic layered oxide for Sodium cathode - BMLC-KJ029 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 3.01E-4 inch (0.0076 mm)
View Details