TE Connectivity Contacts - Multi Purpose 1-66255-2

Description
CONN PIN 12-16AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN PIN 12-16AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A125877TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A125877TR-ND
Contacts - Multi Purpose A125877TR-ND
CONN PIN 12-16AWG TIN CRIMP

CONN PIN 12-16AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A125877CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A125877CT-ND
Contacts - Multi Purpose A125877CT-ND
CONN PIN 12-16AWG TIN CRIMP

CONN PIN 12-16AWG TIN CRIMP

Buy Now Datasheet
Contact, Tab, 16-12Awg, Crimp; Product Range Amp Te Connectivity - 73AH7453 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, 16-12Awg, Crimp; Product Range Amp Te Connectivity
73AH7453
Contact, Tab, 16-12Awg, Crimp; Product Range Amp Te Connectivity 73AH7453
CONTACT, TAB, 16-12AWG, CRIMP; Product Range:Type XII Series; Contact Plating:Tin Lead Plated Contacts; Contact Material:Copper; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

CONTACT, TAB, 16-12AWG, CRIMP; Product Range:Type XII Series; Contact Plating:Tin Lead Plated Contacts; Contact Material:Copper; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A125877TR-ND 73AH7453
Product Name Contacts - Multi Purpose Contact, Tab, 16-12Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Tab
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2297252-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
NapF6 Powder - BMLC-KJ027 - Matexcel
Specs
Shape / Form Powder
Applications Battery or Fuel Cell
View Details