TE Connectivity Connector Contacts 1-66255-2

Description
Contact Features Contact Base Material : Copper Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Right Angle Contact Type : Tab Contact Underplating Material : Copper Mating Tab Thickness : 2.67 MM  [.105 INCH ] Mating Tab Width : 5.84 MM  [.23 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Compatible Insulation Diameter Range : 3.43 - 4.06 MM  [.135 - .16 INCH ] Wire Size (MMSQ) : 1.25 - 1.4, 2 - 3 Wire Size (AWG) : 16 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Base Material : Copper Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Right Angle Contact Type : Tab Contact Underplating Material : Copper Mating Tab Thickness : 2.67 MM  [.105 INCH ] Mating Tab Width : 5.84 MM  [.23 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Compatible Insulation Diameter Range : 3.43 - 4.06 MM  [.135 - .16 INCH ] Wire Size (MMSQ) : 1.25 - 1.4, 2 - 3 Wire Size (AWG) : 16 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-66255-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-66255-2
Connector Contacts 1-66255-2
Contact Features Contact Base Material : Copper Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Right Angle Contact Type : Tab Contact Underplating Material : Copper Mating Tab Thickness : 2.67 MM  [.105 INCH ] Mating Tab Width : 5.84 MM  [.23 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Compatible Insulation Diameter Range : 3.43 - 4.06 MM  [.135 - .16 INCH ] Wire Size (MMSQ) : 1.25 - 1.4, 2 - 3 Wire Size (AWG) : 16 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Copper
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Orientation : Right Angle
  • Contact Type : Tab
  • Contact Underplating Material : Copper
  • Mating Tab Thickness : 2.67 MM  [.105 INCH ]
  • Mating Tab Width : 5.84 MM  [.23 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Bright
  • Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 3.43 - 4.06 MM  [.135 - .16 INCH ]
  • Wire Size (MMSQ) : 1.25 - 1.4, 2 - 3
  • Wire Size (AWG) : 16

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1500

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-66255-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Terminals - Specialized Connectors - A101975-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
Connector Contacts - 1-175195-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details