TE Connectivity Contacts - Multi Purpose 1-66098-9

Description
CONN PIN 16-18AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN PIN 16-18AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A105436CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A105436CT-ND
Contacts - Multi Purpose A105436CT-ND
CONN PIN 16-18AWG TIN CRIMP

CONN PIN 16-18AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A105436TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A105436TR-ND
Contacts - Multi Purpose A105436TR-ND
CONN PIN 16-18AWG TIN CRIMP

CONN PIN 16-18AWG TIN CRIMP

Buy Now Datasheet
Contact, Pin, 16-14 Awg, Crimp; Product Range Amp Te Connectivity - 68AH0526 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16-14 Awg, Crimp; Product Range Amp Te Connectivity
68AH0526
Contact, Pin, 16-14 Awg, Crimp; Product Range Amp Te Connectivity 68AH0526
CONTACT, PIN, 16-14 AWG, CRIMP; Product Range:Multimate III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:14AWG; For Use With:AMP M Series Connectors; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 16-14 AWG, CRIMP; Product Range:Multimate III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:14AWG; For Use With:AMP M Series Connectors; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A105436CT-ND 68AH0526
Product Name Contacts - Multi Purpose Contact, Pin, 16-14 Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2177909-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Ternary sodium nickel ferromagnetic layered oxide for Sodium cathode - BMLC-KJ029 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 3.01E-4 inch (0.0076 mm)
View Details