TE Connectivity Product Range Amp - Te Connectivity 1-66098-8.

Description
Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin over Nickel Plated Contacts; For Use With:Multimate Type III+ Series Connectors; Wire Size AWG Min:18AWGRoHS Compliant: Yes
Description
Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin over Nickel Plated Contacts; For Use With:Multimate Type III+ Series Connectors; Wire Size AWG Min:18AWGRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 28AC6536 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
28AC6536
Product Range Amp - Te Connectivity 28AC6536
Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin over Nickel Plated Contacts; For Use With:Multimate Type III+ Series Connectors; Wire Size AWG Min:18AWGRoHS Compliant: Yes

Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin over Nickel Plated Contacts; For Use With:Multimate Type III+ Series Connectors; Wire Size AWG Min:18AWGRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6536
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA Straight Plug - 111146 - PIC Wire & Cable
Specs
Geometry Straight
View Details