Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical
Configuration Features Extender Options : None Fuse Options : Single
Dimensions Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ]
Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : Dual AC (SMPS) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 230, 115
Mechanical Attachment Panel Mount Feature Type : Flanged
Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : DPST Filter Type : Power Entry (Filtered/Unfiltered
) Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON
Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Body Features
- Filter Shield Type : Filter Shield
- Product Orientation : Vertical
Configuration Features
- Extender Options : None
- Fuse Options : Single
Dimensions
- Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ]
Electrical Characteristics
- Current Rating (AMP) : 10
- Input Voltage Selection : Dual AC (SMPS)
- Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2
- Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5
- Operating Voltage (VAC) : 230, 115
Mechanical Attachment
- Panel Mount Feature Type : Flanged
Product Type Features
- Filter Connector Type : IEC 60320-1 C-14
- Filter Switch Type : DPST
- Filter Type : Power Entry (Filtered/Unfiltered)
- Filtering Requirements : Filtered
- Ground Choke Option : No
- Level Of Filtering : Inductor & Capacitor
- Output Termination Type : .187" FASTON
Usage Conditions
- Operating Temperature Range (DEGC) : -10 - 40