TE Connectivity Multi-Function Inlet Filters 1-6609101-5

Description
Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Extender Options : J Series Fuse Options : Single Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : Single AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 320/C-14 Filter Switch Type : DPST Filter Type : Power Entry Module Filtering Requirements : Unfiltered Ground Choke Option : No Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Extender Options : J Series Fuse Options : Single Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : Single AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 320/C-14 Filter Switch Type : DPST Filter Type : Power Entry Module Filtering Requirements : Unfiltered Ground Choke Option : No Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 1-6609101-5 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
1-6609101-5
Multi-Function Inlet Filters 1-6609101-5
Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Extender Options : J Series Fuse Options : Single Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : Single AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 320/C-14 Filter Switch Type : DPST Filter Type : Power Entry Module Filtering Requirements : Unfiltered Ground Choke Option : No Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Filter Shield Type : None
  • Product Orientation : Vertical

Configuration Features


  • Extender Options : J Series
  • Fuse Options : Single

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Input Voltage Selection : Single AC
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Snap-In

Product Type Features


  • Filter Connector Type : IEC 320/C-14
  • Filter Switch Type : DPST
  • Filter Type : Power Entry Module
  • Filtering Requirements : Unfiltered
  • Ground Choke Option : No
  • Output Termination Type : .187" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 1-6609101-5
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443554-8 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers
Multi-Function Inlet Filters - 1-6609016-4 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
Multi-Function Inlet Filters - 1-6609014-1 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details