TE Connectivity Filter, Emi/rfi, Iec, 15A, 10Ua; Connector Type Corcom - Te Connectivity 1-6609075-0

Description
FILTER, EMI/RFI, IEC, 15A, 10uA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:125VDC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
FILTER, EMI/RFI, IEC, 15A, 10uA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:125VDC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi/rfi, Iec, 15A, 10Ua; Connector Type Corcom - Te Connectivity - 84M8280 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi/rfi, Iec, 15A, 10Ua; Connector Type Corcom - Te Connectivity
84M8280
Filter, Emi/rfi, Iec, 15A, 10Ua; Connector Type Corcom - Te Connectivity 84M8280
FILTER, EMI/RFI, IEC, 15A, 10uA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:125VDC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

FILTER, EMI/RFI, IEC, 15A, 10uA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:125VDC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84M8280
Product Name Filter, Emi/rfi, Iec, 15A, 10Ua; Connector Type Corcom - Te Connectivity
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Test Point, Pcb, Through Hole; Product Range Keystone - 94B3983 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details