TE Connectivity DC Filters 1-6609074-1

Description
Electrical Characteristics DC Filter Current Rating (AMP) : 15 DC Filter Voltage (Max) (VDC) : 80 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filter Type : DC Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Orientation : Straight Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote
Description
Electrical Characteristics DC Filter Current Rating (AMP) : 15 DC Filter Voltage (Max) (VDC) : 80 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filter Type : DC Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Orientation : Straight Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 1-6609074-1 - TE Connectivity
Berwyn, PA, United States
DC Filters
1-6609074-1
DC Filters 1-6609074-1
Electrical Characteristics DC Filter Current Rating (AMP) : 15 DC Filter Voltage (Max) (VDC) : 80 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filter Type : DC Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Orientation : Straight Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 55

Electrical Characteristics


  • DC Filter Current Rating (AMP) : 15
  • DC Filter Voltage (Max) (VDC) : 80

Mechanical Attachment


  • Filter Mount Style : Flanged

Product Type Features


  • Filter Type : DC
  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Orientation : Straight
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 55
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 1-6609074-1
Product Name DC Filters
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Rfi Power Line Filter, 15A, 130Ua; Current Rating Corcom Te Connectivity - 88K2426 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filter Modules - 174-10KEMS10BFPDVM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Power Line Filter Modules - CCM1649-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
3-Phase Filters - 1-2405077-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 100 amps
View Details
3 suppliers