TE Connectivity Single Phase Filters 1-6609046-2

Description
Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 1-6609046-2 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
1-6609046-2
Single Phase Filters 1-6609046-2
Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 20
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .3
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : Stud
  • Output Termination Type : Stud

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Line Filter Modules - CCM2108-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM2108-ND
Power Line Filter Modules CCM2108-ND
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Threaded Post (8-32)

Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Threaded Post (8-32)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1-6609046-2 CCM2108-ND
Product Name Single Phase Filters Power Line Filter Modules
Filter Type Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 20 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rfi Power Line Filter, 10A, 2Ma; Filter Applications Corcom Te Connectivity - 52K3874 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details
Power Line Filters - 2094490 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
DC Filters - 1-2443552-1 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers
3-Phase Filters - 1-2405080-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 80 amps
View Details
2 suppliers