TE Connectivity Single Phase Filters 1-6609037-9

Description
Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .21 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .36 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .21 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .36 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 1-6609037-9 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
1-6609037-9
Single Phase Filters 1-6609037-9
Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .21 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .36 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Current Rating (AMP) : 6
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .21
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .36
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flanged

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : Wire Lead
  • Output Termination Type : Wire Lead

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet
Power Line Filters - 1863586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1863586
Power Line Filters 1863586
TE Connectivity 6EMC3 RFI Filter

TE Connectivity 6EMC3 RFI Filter

Supplier's Site
Power Line Filters - 1863768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1863768
Power Line Filters 1863768
TE Connectivity 6EMC3 RFI Filter

TE Connectivity 6EMC3 RFI Filter

Supplier's Site
Power Line Filter Modules - CCM2033-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM2033-ND
Power Line Filter Modules CCM2033-ND
Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Two Stage Wire Leads

Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Two Stage Wire Leads

Buy Now Datasheet
Rfi Power Line Filter, 6A, 430Ua; Filter Applications Corcom Te Connectivity - 03P0813 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 6A, 430Ua; Filter Applications Corcom Te Connectivity
03P0813
Rfi Power Line Filter, 6A, 430Ua; Filter Applications Corcom Te Connectivity 03P0813
RFI POWER LINE FILTER, 6A, 430UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded RoHS Compliant: Yes

RFI POWER LINE FILTER, 6A, 430UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1-6609037-9 1863586 CCM2033-ND 03P0813
Product Name Single Phase Filters Power Line Filters Power Line Filter Modules Rfi Power Line Filter, 6A, 430Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS RoHS RoHS
Rated Current 6 amps 6 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2871223 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - CCM2169-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
Power Line Filter Modules - 174-100AHVDFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Power Line Filter, 3 Phase, 1Ka, 0.33A; Filter Applications Corcom Te Connectivity - 70Y5375 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 690 volts
View Details