TE Connectivity Single Phase Filters 1-6609035-4

Description
Electrical Characteristics Current Rating (AMP) : 30 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .21 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 30 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .21 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 1-6609035-4 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
1-6609035-4
Single Phase Filters 1-6609035-4
Electrical Characteristics Current Rating (AMP) : 30 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .21 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 30
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .21
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .5
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : Stud
  • Output Termination Type : Stud

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Rfi Power Line Filter, 30A, 500Ua; Filter Applications Corcom Te Connectivity - 60K0004 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 30A, 500Ua; Filter Applications Corcom Te Connectivity
60K0004
Rfi Power Line Filter, 30A, 500Ua; Filter Applications Corcom Te Connectivity 60K0004
RFI POWER LINE FILTER, 30A, 500UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

RFI POWER LINE FILTER, 30A, 500UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1-6609035-4 60K0004
Product Name Single Phase Filters Rfi Power Line Filter, 30A, 500Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-6609000-2 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
Power Line Filters - 2871207 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
DC Filters - 1-2443552-7 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers
Power Entry Mod W/switch, C14, 15A; Product Range Corcom Te Connectivity - 46Y9172 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details