TE Connectivity Single Phase Filters 1-6609032-2

Description
Electrical Characteristics Current Rating (AMP) : 5 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : IEC Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 5 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : IEC Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 1-6609032-2 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
1-6609032-2
Single Phase Filters 1-6609032-2
Electrical Characteristics Current Rating (AMP) : 5 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : IEC Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Current Rating (AMP) : 5
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flanged

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : IEC
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 1-6609032-2
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5562 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Multi-Function Inlet Filters - 1-6609016-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5555 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filter Modules - CCM2240-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details